FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 110ns 56-TSOP
IC FLASH 512MBIT PARALLEL 56TSOP Product overview: JS28F512M29EWLA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F512M29EWLA can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Win Source Part Number: 205764-JS28F512M29EW
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 512Mb (64M x 8, 32M x 16)
Access Time: 110ns
Family Name: JS28F512M29EWL
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP (14x20)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S29GL512P12TACV22; S29GL512P12TAC023; S29GL512P13TAIR10; S29GL512P13TFIR12;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC FLASH 512MBIT PARALLEL 56TSOP
IC FLASH 512MBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 512Mbit Parallel 110 ns 56-TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1639-ND | 774-JS28F512M29EWLA | 205764-JS28F512M29EWLA | JS28F512M29EWLA | JS28F512M29EWLA | JS28F512M29EWLA |
| Product Name | Memory | Memory IC and Storage Component | Memory - Flash - JS28F512M29EWLA | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Package Type | "56-TFSOP (0.724"", 18.40mm Width)" | Tray | SOP; 56-TSOP (14x20) | 56-TFSOP (0.724\", 18.40mm Width) | ||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 3.6V; 2.7V ~ 3.6V | 2.7 V ~ 3.6 V | -40degC ~ 85degC (TA) | 3.6V; 2.7V ~ 3.6V |