Micron Technology, Inc. Memory IC and Storage Component JS28F320J3F75A

Description
IC FLASH 32MBIT PARALLEL 56TSOP Product overview: JS28F320J3F75A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F320J3F75A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 32MBIT PARALLEL 56TSOP Product overview: JS28F320J3F75A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F320J3F75A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-JS28F320J3F75A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-JS28F320J3F75A
Memory IC and Storage Component 774-JS28F320J3F75A
IC FLASH 32MBIT PARALLEL 56TSOP Product overview: JS28F320J3F75A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F320J3F75A can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT PARALLEL 56TSOP Product overview: JS28F320J3F75A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F320J3F75A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - JS28F320J3F75A - 037830-JS28F320J3F75A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F320J3F75A
037830-JS28F320J3F75A
Memory - Flash - JS28F320J3F75A 037830-JS28F320J3F75A
Manufacturer: Micron Technology Inc. Win Source Part Number: 037830-JS28F320J3F75 A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 75ns Family Name: JS28F320 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Introduction Date: May 18, 2009 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 037830-JS28F320J3F75A
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 75ns
Family Name: JS28F320
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP (14x20)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Introduction Date: May 18, 2009
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - JS28F320J3F75A-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 75ns 56-TSOP

FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 75ns 56-TSOP

Buy Now Datasheet
Memory - JS28F320J3F75A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit Parallel 75 ns 56-TSOP

FLASH - NOR Memory IC 32Mbit Parallel 75 ns 56-TSOP

Buy Now Datasheet
Memory - JS28F320J3F75A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit Parallel 75 ns 56-TFSOP (0.724", 18.40mm Width)

FLASH - NOR Memory IC 32Mbit Parallel 75 ns 56-TFSOP (0.724", 18.40mm Width)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - JS28F320J3F75A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
JS28F320J3F75A
Integrated Circuits (ICs) - Memory - Memory JS28F320J3F75A
IC FLASH 32MBIT PARALLEL 56TSOP

IC FLASH 32MBIT PARALLEL 56TSOP

Supplier's Site
IC FLASH 32MBIT PARALLEL 56TSOP

IC FLASH 32MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
IC FLASH 32MBIT PARALLEL 56TSOP

IC FLASH 32MBIT PARALLEL 56TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-JS28F320J3F75A 037830-JS28F320J3F75A JS28F320J3F75A-ND JS28F320J3F75A JS28F320J3F75A JS28F320J3F75A JS28F320J3F75A JS28F320J3F75A
Product Name Memory IC and Storage Component Memory - Flash - JS28F320J3F75A Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash Flash; FLASH Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH - NOR
Access Time 75 ns 75 ns 75 ns 75 ns 75 ns 75 ns
Cycle Time 75 ns 75 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - DM77S184J-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - 448-S25FL064P0XBHI030-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
5 suppliers