Micron Technology, Inc. 3V 3.3V Memory IC and Storage Component JS28F320J3D75B

Description
NOR Flash Parallel 3V/3.3V 32M-bit 4M x 8/2M x 16 75ns 56-Pin TSOP T/R Product overview: JS28F320J3D75B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-JS28F320J3D75B can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 3V/3.3V 32M-bit 4M x 8/2M x 16 75ns 56-Pin TSOP T/R Product overview: JS28F320J3D75B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-JS28F320J3D75B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3V 3.3V Memory IC and Storage Component - 2020-JS28F320J3D75B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V Memory IC and Storage Component
2020-JS28F320J3D75B
3V 3.3V Memory IC and Storage Component 2020-JS28F320J3D75B
NOR Flash Parallel 3V/3.3V 32M-bit 4M x 8/2M x 16 75ns 56-Pin TSOP T/R Product overview: JS28F320J3D75B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-JS28F320J3D75B can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 32M-bit 4M x 8/2M x 16 75ns 56-Pin TSOP T/R Product overview: JS28F320J3D75B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-JS28F320J3D75B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - JS28F320J3D75B - 738931-JS28F320J3D75B - Win Source Electronics
Laguna Hills, CA, United States
Memory - JS28F320J3D75B
738931-JS28F320J3D75B
Memory - JS28F320J3D75B 738931-JS28F320J3D75B
Manufacturer: Micron Technology Inc. Win Source Part Number: 738931-JS28F320J3D75 B Family Name: JS28F320J3D Manufacturer Homepage: www.micron.com Reference case: TSSOP Reference Date Code: 2010+ Alternative Parts (Cross-Reference): S29GL032N90TAI022; S29GL032N90TFI010; S29GL032N90TFI01; S29GL032N11TAIV13 ; Introduction Date: December 11, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 738931-JS28F320J3D75B
Family Name: JS28F320J3D
Manufacturer Homepage: www.micron.com
Reference case: TSSOP
Reference Date Code: 2010+
Alternative Parts (Cross-Reference): S29GL032N90TAI022; S29GL032N90TFI010; S29GL032N90TFI01; S29GL032N11TAIV13 ;
Introduction Date: December 11, 2007
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-JS28F320J3D75B 738931-JS28F320J3D75B
Product Name 3V 3.3V Memory IC and Storage Component Memory - JS28F320J3D75B
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - PC28F160C3BD70A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 70 ns
Density 16000 kbits
View Details
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 8 611 200 744 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers