Micron Technology, Inc. Memory - Flash - JS28F320C3BD70 JS28F320C3BD70

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 088073-JS28F320C3BD7 0 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - Boot Block Memory Size: 32Mb (2M x 16) Access Time: 70ns Family Name: JS28F320C3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): AT49BV320CT-70TI; AT49BV320C-70TI; AT49BV320C-70TU; AT49BV320C-70TU SL081; Introduction Date: March 12, 2008 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 088073-JS28F320C3BD7 0 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - Boot Block Memory Size: 32Mb (2M x 16) Access Time: 70ns Family Name: JS28F320C3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): AT49BV320CT-70TI; AT49BV320C-70TI; AT49BV320C-70TU; AT49BV320C-70TU SL081; Introduction Date: March 12, 2008 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - JS28F320C3BD70 - 088073-JS28F320C3BD70 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F320C3BD70
088073-JS28F320C3BD70
Memory - Flash - JS28F320C3BD70 088073-JS28F320C3BD70
Manufacturer: Micron Technology Inc. Win Source Part Number: 088073-JS28F320C3BD7 0 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - Boot Block Memory Size: 32Mb (2M x 16) Access Time: 70ns Family Name: JS28F320C3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): AT49BV320CT-70TI; AT49BV320C-70TI; AT49BV320C-70TU; AT49BV320C-70TU SL081; Introduction Date: March 12, 2008 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 088073-JS28F320C3BD70
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - Boot Block
Memory Size: 32Mb (2M x 16)
Access Time: 70ns
Family Name: JS28F320C3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): AT49BV320CT-70TI; AT49BV320C-70TI; AT49BV320C-70TU; AT49BV320C-70TU SL081;
Introduction Date: March 12, 2008
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 088073-JS28F320C3BD70
Product Name Memory - Flash - JS28F320C3BD70
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
3V 3.3V 108MHZ SOIC Memory IC and Storage Component - 774-S25FL116K0XMFI013 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Reel - TR
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers