Manufacturer: Micron Technology Inc.
Win Source Part Number: 746424-JS28F256P33T9
Manufacturer Homepage: www.micron.com
Reference case: TOS56
Reference Date Code: 10No
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 40MHz 95ns 56-TSOP
IC FLASH 256MBIT PAR 56TSOP Product overview: JS28F256P33T95A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F256P33T95A can be used for catalog matching and distributor lookup.
IC FLASH 256MBIT PAR 56TSOP
FLASH - NOR Memory IC 256Mbit Parallel 40 MHz 95 ns 56-TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 746424-JS28F256P33T95A | JS28F256P33T95A-ND | 774-JS28F256P33T95A | JS28F256P33T95A | JS28F256P33T95A |
| Product Name | Memory - JS28F256P33T95A | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | ||
| Package Type | "56-TFSOP (0.724"", 18.40mm Width)" | Tray | 56-TFSOP (0.724\", 18.40mm Width) |