IC FLASH 256MBIT PAR 56TSOP Product overview: JS28F256P33T2E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F256P33T2E can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Win Source Part Number: 286829-JS28F256P33T2
Technology: FLASH - NOR
Memory Size: 256Mb (16M x 16)
Access Time: 105ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TC)
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 40MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
FLASH - NOR Memory IC 256Mbit Parallel 40 MHz 105 ns 56-TSOP
IC FLASH 256MBIT PAR 56TSOP
IC FLASH 256MBIT PARALLEL 56TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-JS28F256P33T2E | 286829-JS28F256P33T2E | JS28F256P33T2E | JS28F256P33T2E | JS28F256P33T2E |
| Product Name | Memory IC and Storage Component | Memory - Flash - JS28F256P33T2E | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 105 ns | 105 ns | 105 ns | 105 ns | |
| Cycle Time | 105 ns | 105 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |