IC FLASH 256MBIT PAR 56TSOP Product overview: JS28F256P33BFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F256P33BFA can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 40MHz 105ns 56-TSOP
Manufacturer: Micron Technology Inc.
Win Source Part Number: 1191768-JS28F256P33B
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 105ns
Categories: Integrated Circuits
Supplier Device Package: 56-TSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.numonyx.com
Clock Frequency: 40MHz
Write Cycle Time - Word, Page: 105ns
Memory Interface: Parallel
Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: 28F256P33
Manufacturer Pack Quantity: 576
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 3.6V
IC FLASH 256MBIT PARALLEL 56TSOP
IC FLASH 256MBIT PAR 56TSOP
FLASH - NOR Memory IC 256Mbit Parallel 40 MHz 105 ns 56-TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-JS28F256P33BFA | JS28F256P33BFA-ND | 1191768-JS28F256P33BFA | JS28F256P33BFA | JS28F256P33BFA | JS28F256P33BFA |
| Product Name | Memory IC and Storage Component | Memory | Memory - Flash - JS28F256P33BFA | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 105 ns | 105 ns | 105 ns | 105 ns | ||
| Cycle Time | 105 ns | 105 ns | 105 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |