Micron Technology, Inc. Memory IC and Storage Component JS28F256P33B95A

Description
IC FLASH 256MBIT PAR 56TSOP Product overview: JS28F256P33B95A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F256P33B95A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 256MBIT PAR 56TSOP Product overview: JS28F256P33B95A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F256P33B95A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-JS28F256P33B95A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-JS28F256P33B95A
Memory IC and Storage Component 774-JS28F256P33B95A
IC FLASH 256MBIT PAR 56TSOP Product overview: JS28F256P33B95A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F256P33B95A can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PAR 56TSOP Product overview: JS28F256P33B95A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F256P33B95A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - JS28F256P33B95A - 1050123-JS28F256P33B95A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F256P33B95A
1050123-JS28F256P33B95A
Memory - Flash - JS28F256P33B95A 1050123-JS28F256P33B95A
Manufacturer: Micron Technology Inc. Win Source Part Number: 1050123-JS28F256P33B 95A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (16M x 16) Access Time: 95ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 40MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1050123-JS28F256P33B95A
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (16M x 16)
Access Time: 95ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 56-TSOP (14x20)
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 40MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - JS28F256P33B95A-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 40MHz 95ns 56-TSOP

FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 40MHz 95ns 56-TSOP

Buy Now Datasheet
Memory - JS28F256P33B95A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 40 MHz 95 ns 56-TSOP

FLASH - NOR Memory IC 256Mbit Parallel 40 MHz 95 ns 56-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - JS28F256P33B95A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
JS28F256P33B95A
Integrated Circuits (ICs) - Memory - Memory JS28F256P33B95A
IC FLASH 256MBIT PAR 56TSOP

IC FLASH 256MBIT PAR 56TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-JS28F256P33B95A 1050123-JS28F256P33B95A JS28F256P33B95A-ND JS28F256P33B95A JS28F256P33B95A
Product Name Memory IC and Storage Component Memory - Flash - JS28F256P33B95A Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash Flash; FLASH Flash; Non-Volatile
Access Time 95 ns 95 ns 95 ns
Cycle Time 95 ns 95 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 593153-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details