Micron Technology, Inc. Memory - Flash - JS28F256P30TFE JS28F256P30TFE

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 005571-JS28F256P30TF E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (16M x 16) Access Time: 110ns Family Name: JS28F256P30T Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 40MHz Alternative Parts (Cross-Reference): JS28F256P30TF; JS28F256P30TFF; JS28F256P30TFA; MT28EW256ABA1HJS-0SI T; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 005571-JS28F256P30TF E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (16M x 16) Access Time: 110ns Family Name: JS28F256P30T Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 40MHz Alternative Parts (Cross-Reference): JS28F256P30TF; JS28F256P30TFF; JS28F256P30TFA; MT28EW256ABA1HJS-0SI T; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - JS28F256P30TFE - 005571-JS28F256P30TFE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F256P30TFE
005571-JS28F256P30TFE
Memory - Flash - JS28F256P30TFE 005571-JS28F256P30TFE
Manufacturer: Micron Technology Inc. Win Source Part Number: 005571-JS28F256P30TF E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (16M x 16) Access Time: 110ns Family Name: JS28F256P30T Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 40MHz Alternative Parts (Cross-Reference): JS28F256P30TF; JS28F256P30TFF; JS28F256P30TFA; MT28EW256ABA1HJS-0SI T; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 005571-JS28F256P30TFE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (16M x 16)
Access Time: 110ns
Family Name: JS28F256P30T
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP (14x20)
Supply Voltage - Operating: 1.7 V to 2 V
Memory Format: FLASH
Max Frequency: 40MHz
Alternative Parts (Cross-Reference): JS28F256P30TF; JS28F256P30TFF; JS28F256P30TFA; MT28EW256ABA1HJS-0SIT;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Country of Origin: Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1.8V Memory IC and Storage Component - 774-JS28F256P30TFE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V Memory IC and Storage Component
774-JS28F256P30TFE
1.8V Memory IC and Storage Component 774-JS28F256P30TFE
IC FLASH 256MBIT 110NS 56TSOP / NOR Flash Parallel 1.8V 256M-bit 16M x 16 110ns 56-Pin TSOP Tray Product overview: JS28F256P30TFE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F256P30TFE can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT 110NS 56TSOP / NOR Flash Parallel 1.8V 256M-bit 16M x 16 110ns 56-Pin TSOP Tray Product overview: JS28F256P30TFE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F256P30TFE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 005571-JS28F256P30TFE 774-JS28F256P30TFE
Product Name Memory - Flash - JS28F256P30TFE 1.8V Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - NMC27C256BN150 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - 16-3508-02-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27C512-75DC - Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
4 suppliers