IC FLASH 256MBIT PAR 56TSOP Product overview: JS28F256P30T2E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F256P30T2E can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Win Source Part Number: 777706-JS28F256P30T2
Series: StrataFlash
Operating Temperature Range: -40°C ~ 85°C (TA)
Technology: FLASH - NOR
Operating Supply Voltage: 1.7 V ~ 2 V
Memory Type: Non-Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 110ns
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 40MHz
Write Cycle Time - Word, Page: 110ns
Memory Interface: Parallel
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC FLASH 256MBIT PARALLEL 56TSOP
IC FLASH 256MBIT PAR 56TSOP
FLASH - NOR Memory IC 256Mbit Parallel 40 MHz 110 ns 56-TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-JS28F256P30T2E | 777706-JS28F256P30T2E | JS28F256P30T2E | JS28F256P30T2E | JS28F256P30T2E |
| Product Name | Memory IC and Storage Component | Memory - Flash - JS28F256P30T2E | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 110 ns | 110 ns | 110 ns | 110 ns | |
| Cycle Time | 110 ns | 110 ns | 110 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |