Micron Technology, Inc. Memory JS28F256M29EWLB TR

Description
FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110ns 56-TSOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110ns 56-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - JS28F256M29EWLBTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110ns 56-TSOP

FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110ns 56-TSOP

Buy Now Datasheet
Memory - Flash - JS28F256M29EWLB TR - 1050119-JS28F256M29EWLB TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F256M29EWLB TR
1050119-JS28F256M29EWLB TR
Memory - Flash - JS28F256M29EWLB TR 1050119-JS28F256M29EWLB TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 1050119-JS28F256M29E WLB TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 110ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1050119-JS28F256M29EWLB TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (32M x 8, 16M x 16)
Access Time: 110ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP (14x20)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-JS28F256M29EWLB TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-JS28F256M29EWLB TR
Memory IC and Storage Component 774-JS28F256M29EWLB TR
IC FLASH 256MBIT PARALLEL 56TSOP Product overview: JS28F256M29EWLB TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F256M29EWLB TR can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PARALLEL 56TSOP Product overview: JS28F256M29EWLB TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F256M29EWLB TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - JS28F256M29EWLB TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 110 ns 56-TSOP

FLASH - NOR Memory IC 256Mbit Parallel 110 ns 56-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - JS28F256M29EWLB TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
JS28F256M29EWLB TR
Integrated Circuits (ICs) - Memory - Memory JS28F256M29EWLB TR
IC FLASH 256MBIT PARALLEL 56TSOP

IC FLASH 256MBIT PARALLEL 56TSOP

Supplier's Site
IC FLASH 256MBIT PARALLEL 56TSOP

IC FLASH 256MBIT PARALLEL 56TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number JS28F256M29EWLBTR-ND 1050119-JS28F256M29EWLB TR 774-JS28F256M29EWLB TR JS28F256M29EWLB TR JS28F256M29EWLB TR JS28F256M29EWLB TR
Product Name Memory Memory - Flash - JS28F256M29EWLB TR Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type "56-TFSOP (0.724"", 18.40mm Width)" SOP; 56-TSOP (14x20) Tape & Reel (TR) 56-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 27C512AE200/883C - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 512 kbits
Package Type 200 ns
View Details
2 suppliers
3V 3.3V SOIC Memory IC and Storage Component - 774-S25FL064P0XMFV003 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; FLASH, NOR
Access Time 8 ns
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Memory - 71124S15YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details