Micron Technology, Inc. Memory - Flash - JS28F256M29EWH JS28F256M29EWH

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 086744-JS28F256M29EW H Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 110ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 086744-JS28F256M29EW H Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 110ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - JS28F256M29EWH - 086744-JS28F256M29EWH - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F256M29EWH
086744-JS28F256M29EWH
Memory - Flash - JS28F256M29EWH 086744-JS28F256M29EWH
Manufacturer: Micron Technology Inc. Win Source Part Number: 086744-JS28F256M29EW H Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 110ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 086744-JS28F256M29EWH
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (32M x 8, 16M x 16)
Access Time: 110ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP (14x20)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-JS28F256M29EWH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-JS28F256M29EWH
Memory IC and Storage Component 774-JS28F256M29EWH
IC FLASH 256MBIT 110NS 56TSOP Product overview: JS28F256M29EWH from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F256M29EWH can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT 110NS 56TSOP Product overview: JS28F256M29EWH from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F256M29EWH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 086744-JS28F256M29EWH 774-JS28F256M29EWH
Product Name Memory - Flash - JS28F256M29EWH Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory, 16Mbit, 75Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8315 - Newark, An Avnet Company
Specs
Memory Category Flash
Access Time 75 ns
Density 16000 kbits
View Details
Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL116K0XBHV030 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 16000 kbits
View Details