Micron Technology, Inc. Memory - Flash - JS28F160C3TD70 JS28F160C3TD70

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 040922-JS28F160C3TD7 0 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - Boot Block Memory Size: 16Mb (1M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 040922-JS28F160C3TD7 0 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - Boot Block Memory Size: 16Mb (1M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - JS28F160C3TD70 - 040922-JS28F160C3TD70 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F160C3TD70
040922-JS28F160C3TD70
Memory - Flash - JS28F160C3TD70 040922-JS28F160C3TD70
Manufacturer: Micron Technology Inc. Win Source Part Number: 040922-JS28F160C3TD7 0 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - Boot Block Memory Size: 16Mb (1M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 040922-JS28F160C3TD70
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - Boot Block
Memory Size: 16Mb (1M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-JS28F160C3TD70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-JS28F160C3TD70
Memory IC and Storage Component 774-JS28F160C3TD70
IC FLASH 16MBIT 70NS 48TSOP Product overview: JS28F160C3TD70 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F160C3TD70 can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT 70NS 48TSOP Product overview: JS28F160C3TD70 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F160C3TD70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 040922-JS28F160C3TD70 774-JS28F160C3TD70
Product Name Memory - Flash - JS28F160C3TD70 Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
3V 3.3V 108MHZ SOIC Memory IC and Storage Component - 774-S25FL116K0XMFI013 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Reel - TR
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details