Micron Technology, Inc. 2.5V 3.3V Memory IC and Storage Component JS28F128P33B85

Description
NOR Flash Parallel/Serial 2.5V/3.3V 128M-bit 8M x 16 85ns/17ns 56-Pin TSOP Tray / IC FLASH 128MBIT 85NS 56TSOP Product overview: JS28F128P33B85 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F128P33B85 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NOR Flash Parallel/Serial 2.5V/3.3V 128M-bit 8M x 16 85ns/17ns 56-Pin TSOP Tray / IC FLASH 128MBIT 85NS 56TSOP Product overview: JS28F128P33B85 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F128P33B85 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V 3.3V Memory IC and Storage Component - 774-JS28F128P33B85 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V 3.3V Memory IC and Storage Component
774-JS28F128P33B85
2.5V 3.3V Memory IC and Storage Component 774-JS28F128P33B85
NOR Flash Parallel/Serial 2.5V/3.3V 128M-bit 8M x 16 85ns/17ns 56-Pin TSOP Tray / IC FLASH 128MBIT 85NS 56TSOP Product overview: JS28F128P33B85 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F128P33B85 can be used for catalog matching and distributor lookup.

NOR Flash Parallel/Serial 2.5V/3.3V 128M-bit 8M x 16 85ns/17ns 56-Pin TSOP Tray / IC FLASH 128MBIT 85NS 56TSOP Product overview: JS28F128P33B85 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F128P33B85 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - JS28F128P33B85 - 205757-JS28F128P33B85 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F128P33B85
205757-JS28F128P33B85
Memory - Flash - JS28F128P33B85 205757-JS28F128P33B85
Manufacturer: Micron Technology Inc. Win Source Part Number: 205757-JS28F128P33B8 5 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (8M x 16) Access Time: 85ns Family Name: JS28F128P33B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 40MHz Alternative Parts (Cross-Reference): S29PL127J70TFW130; S29GL128N10TAI020; S29GL128N10TFI01; S29GL128N10TFIV23; Introduction Date: November 05, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 205757-JS28F128P33B85
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (8M x 16)
Access Time: 85ns
Family Name: JS28F128P33B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 56-TSOP (14x20)
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 40MHz
Alternative Parts (Cross-Reference): S29PL127J70TFW130; S29GL128N10TAI020; S29GL128N10TFI01; S29GL128N10TFIV23;
Introduction Date: November 05, 2007
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-JS28F128P33B85 205757-JS28F128P33B85
Product Name 2.5V 3.3V Memory IC and Storage Component Memory - Flash - JS28F128P33B85
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL032P0XMFI013 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details