Micron Technology, Inc. Memory - Flash - JS28F128P30TF75A JS28F128P30TF75A

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1191758-JS28F128P30T F75A Series: StrataFlash Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 1.7 V ~ 2 V Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 75ns Family Name: JS28F128 Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Clock Frequency: 40MHz Write Cycle Time - Word, Page: 75ns Memory Interface: Parallel Manufacturer Package: 56-TSOP (14x20) Alternative Parts (Cross-Reference): AT49SV12804-70TU; AT49SV12804-70TI; MT28EW128ABA1HJS-0SI T; Introduction Date: April 27, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1191758-JS28F128P30T F75A Series: StrataFlash Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 1.7 V ~ 2 V Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 75ns Family Name: JS28F128 Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Clock Frequency: 40MHz Write Cycle Time - Word, Page: 75ns Memory Interface: Parallel Manufacturer Package: 56-TSOP (14x20) Alternative Parts (Cross-Reference): AT49SV12804-70TU; AT49SV12804-70TI; MT28EW128ABA1HJS-0SI T; Introduction Date: April 27, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - JS28F128P30TF75A - 1191758-JS28F128P30TF75A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F128P30TF75A
1191758-JS28F128P30TF75A
Memory - Flash - JS28F128P30TF75A 1191758-JS28F128P30TF75A
Manufacturer: Micron Technology Inc. Win Source Part Number: 1191758-JS28F128P30T F75A Series: StrataFlash Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 1.7 V ~ 2 V Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 75ns Family Name: JS28F128 Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Clock Frequency: 40MHz Write Cycle Time - Word, Page: 75ns Memory Interface: Parallel Manufacturer Package: 56-TSOP (14x20) Alternative Parts (Cross-Reference): AT49SV12804-70TU; AT49SV12804-70TI; MT28EW128ABA1HJS-0SI T; Introduction Date: April 27, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1191758-JS28F128P30TF75A
Series: StrataFlash
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 1.7 V ~ 2 V
Memory Type: Non-Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 75ns
Family Name: JS28F128
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.micron.com
Clock Frequency: 40MHz
Write Cycle Time - Word, Page: 75ns
Memory Interface: Parallel
Manufacturer Package: 56-TSOP (14x20)
Alternative Parts (Cross-Reference): AT49SV12804-70TU; AT49SV12804-70TI; MT28EW128ABA1HJS-0SIT;
Introduction Date: April 27, 2010
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - JS28F128P30TF75A-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 40MHz 75ns 56-TSOP

FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 40MHz 75ns 56-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-JS28F128P30TF75A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-JS28F128P30TF75A
Memory IC and Storage Component 774-JS28F128P30TF75A
IC FLASH 128MBIT PAR 56TSOP Product overview: JS28F128P30TF75A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F128P30TF75A can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT PAR 56TSOP Product overview: JS28F128P30TF75A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F128P30TF75A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - JS28F128P30TF75A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 40 MHz 75 ns 56-TSOP

FLASH - NOR Memory IC 128Mbit Parallel 40 MHz 75 ns 56-TSOP

Buy Now Datasheet
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - JS28F128P30TF75A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
JS28F128P30TF75A
Integrated Circuits (ICs) - Memory - Memory JS28F128P30TF75A
IC FLASH 128MBIT PAR 56TSOP

IC FLASH 128MBIT PAR 56TSOP

Supplier's Site
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1191758-JS28F128P30TF75A JS28F128P30TF75A-ND 774-JS28F128P30TF75A JS28F128P30TF75A JS28F128P30TF75A JS28F128P30TF75A JS28F128P30TF75A
Product Name Memory - Flash - JS28F128P30TF75A Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH - NOR Flash; Non-Volatile Flash; Flash
Access Time 75 ns 75 ns 75 ns 75 ns 75 ns
Cycle Time 75 ns 75 ns 75 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details