FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 40MHz 85ns 56-TSOP
IC FLASH 128MBIT PAR 56TSOP Product overview: JS28F128P30T85A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F128P30T85A can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Win Source Part Number: 777702-JS28F128P30T8
Series: StrataFlash
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 1.7 V ~ 2 V
Memory Type: Non-Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 85ns
Part Status: Obsolete(EOL)
Family Name: JS28F128P30
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 40MHz
Write Cycle Time - Word, Page: 85ns
Memory Interface: Parallel
Manufacturer Package: 56-TSOP (14x20)
Alternative Parts (Cross-Reference): S29GL128N10TFIV20; S29GL128N10TFIV23; S29GL128N10TFI022; S29GL128N10TFI023;
Introduction Date: December 03, 2007
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC FLASH 128MBIT PAR 56TSOP
IC FLASH 128MBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 128Mbit Parallel 40 MHz 85 ns 56-TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | JS28F128P30T85A-ND | 774-JS28F128P30T85A | 777702-JS28F128P30T85A | JS28F128P30T85A | JS28F128P30T85A | JS28F128P30T85A |
| Product Name | Memory | Memory IC and Storage Component | Memory - Flash - JS28F128P30T85A | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | ||
| Package Type | "56-TFSOP (0.724"", 18.40mm Width)" | Tray | 56-TFSOP (0.724\", 18.40mm Width) |