Micron Technology, Inc. Memory - Flash - JS28F128P30BF75A JS28F128P30BF75A

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 205756-JS28F128P30BF 75A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (8M x 16) Access Time: 75ns Family Name: JS28F128 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 40MHz Alternative Parts (Cross-Reference): AT49SV12804-70TU; AT49SV12804-70TI; MT28EW128ABA1LJS-0SI T; Introduction Date: April 27, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 205756-JS28F128P30BF 75A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (8M x 16) Access Time: 75ns Family Name: JS28F128 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 40MHz Alternative Parts (Cross-Reference): AT49SV12804-70TU; AT49SV12804-70TI; MT28EW128ABA1LJS-0SI T; Introduction Date: April 27, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - JS28F128P30BF75A - 205756-JS28F128P30BF75A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F128P30BF75A
205756-JS28F128P30BF75A
Memory - Flash - JS28F128P30BF75A 205756-JS28F128P30BF75A
Manufacturer: Micron Technology Inc. Win Source Part Number: 205756-JS28F128P30BF 75A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (8M x 16) Access Time: 75ns Family Name: JS28F128 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 40MHz Alternative Parts (Cross-Reference): AT49SV12804-70TU; AT49SV12804-70TI; MT28EW128ABA1LJS-0SI T; Introduction Date: April 27, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 205756-JS28F128P30BF75A
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (8M x 16)
Access Time: 75ns
Family Name: JS28F128
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP (14x20)
Supply Voltage - Operating: 1.7 V to 2 V
Memory Format: FLASH
Max Frequency: 40MHz
Alternative Parts (Cross-Reference): AT49SV12804-70TU; AT49SV12804-70TI; MT28EW128ABA1LJS-0SIT;
Introduction Date: April 27, 2010
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - JS28F128P30BF75A-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 40MHz 75ns 56-TSOP

FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 40MHz 75ns 56-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-JS28F128P30BF75A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-JS28F128P30BF75A
Memory IC and Storage Component 774-JS28F128P30BF75A
IC FLASH 128MBIT PAR 56TSOP Product overview: JS28F128P30BF75A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F128P30BF75A can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT PAR 56TSOP Product overview: JS28F128P30BF75A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F128P30BF75A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - JS28F128P30BF75A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
JS28F128P30BF75A
Integrated Circuits (ICs) - Memory - Memory JS28F128P30BF75A
IC FLASH 128MBIT PAR 56TSOP

IC FLASH 128MBIT PAR 56TSOP

Supplier's Site
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
Memory - JS28F128P30BF75A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 40 MHz 75 ns 56-TSOP

FLASH - NOR Memory IC 128Mbit Parallel 40 MHz 75 ns 56-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 205756-JS28F128P30BF75A JS28F128P30BF75A-ND 774-JS28F128P30BF75A JS28F128P30BF75A JS28F128P30BF75A JS28F128P30BF75A JS28F128P30BF75A
Product Name Memory - Flash - JS28F128P30BF75A Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; FLASH - NOR Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 75 ns 75 ns 75 ns 75 ns 75 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 56-TSOP (14x20) "56-TFSOP (0.724"", 18.40mm Width)" Tray 56-TFSOP (0.724", 18.40mm Width) 56-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 27C256-17/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 170 ns
Density 256 kbits
View Details