Micron Technology, Inc. Memory JS28F128M29EWLA

Description
FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 70ns 56-TSOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 70ns 56-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - JS28F128M29EWLA-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 70ns 56-TSOP

FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 70ns 56-TSOP

Buy Now Datasheet
Memory - Flash - JS28F128M29EWLA - 070317-JS28F128M29EWLA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F128M29EWLA
070317-JS28F128M29EWLA
Memory - Flash - JS28F128M29EWLA 070317-JS28F128M29EWLA
Manufacturer: Micron Technology Inc. Win Source Part Number: 070317-JS28F128M29EW LA Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 70ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 070317-JS28F128M29EWLA
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (16M x 8, 8M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP (14x20)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-JS28F128M29EWLA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-JS28F128M29EWLA
Memory IC and Storage Component 774-JS28F128M29EWLA
IC FLASH 128MBIT PARALLEL 56TSOP Product overview: JS28F128M29EWLA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F128M29EWLA can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT PARALLEL 56TSOP Product overview: JS28F128M29EWLA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F128M29EWLA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - JS28F128M29EWLA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 70 ns 56-TSOP

FLASH - NOR Memory IC 128Mbit Parallel 70 ns 56-TSOP

Buy Now Datasheet
NOR Flash Parallel 3V/3.3V 128M-bit 16M x 8/8M x 16 70ns 56-Pin TSOP Tray - 533-JS28F128M29EWLA - Utmel Electronic Limited
Hong Kong, China
NOR Flash Parallel 3V/3.3V 128M-bit 16M x 8/8M x 16 70ns 56-Pin TSOP Tray
533-JS28F128M29EWLA
NOR Flash Parallel 3V/3.3V 128M-bit 16M x 8/8M x 16 70ns 56-Pin TSOP Tray 533-JS28F128M29EWLA
NOR Flash Parallel 3V/3.3V 128M-bit 16M x 8/8M x 16 70ns 56-Pin TSOP Tray

NOR Flash Parallel 3V/3.3V 128M-bit 16M x 8/8M x 16 70ns 56-Pin TSOP Tray

Supplier's Site
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number JS28F128M29EWLA-ND 070317-JS28F128M29EWLA 774-JS28F128M29EWLA JS28F128M29EWLA 533-JS28F128M29EWLA JS28F128M29EWLA JS28F128M29EWLA
Product Name Memory Memory - Flash - JS28F128M29EWLA Memory IC and Storage Component Memory NOR Flash Parallel 3V/3.3V 128M-bit 16M x 8/8M x 16 70ns 56-Pin TSOP Tray Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; FLASH - NOR Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 1024000 kbits 128000 kbits 128000 kbits
Package Type "56-TFSOP (0.724"", 18.40mm Width)" SOP; 56-TSOP (14x20) Tray 56-TFSOP (0.724\", 18.40mm Width) 56-TFSOP (0.724, 18.40mm Width) 56-TFSOP (0.724", 18.40mm Width)
Supply Voltage 2.7V ~ 3.6V 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3V 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - 27S21PC - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - 448-S25FL064LABBHI030-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
5 suppliers