Category: IT infrastructure Memory
Win Source Part Number: 1451808-JS28F128J3F7
Manufacturer: Micron Technology Inc.
FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 75ns 56-TSOP
FLASH - NOR Memory IC 128Mbit Parallel 75 ns 56-TSOP
IC FLASH 128MBIT PARALLEL 56TSOP
IC FLASH 128MBIT PARALLEL 56TSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1451808-JS28F128J3F75G | JS28F128J3F75G-ND | JS28F128J3F75G | JS28F128J3F75G | JS28F128J3F75G |
| Product Name | IT infrastructure Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | |
| Package Type | "56-TFSOP (0.724"", 18.40mm Width)" | 56-TFSOP (0.724\", 18.40mm Width) |