Micron Technology, Inc. Memory - Flash - JS28F128J3F75A JS28F128J3F75A

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 018148-JS28F128J3F75 A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 75ns Family Name: JS28F128 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): MT28EW128ABA1HJS-0SI T; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: China, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 018148-JS28F128J3F75 A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 75ns Family Name: JS28F128 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): MT28EW128ABA1HJS-0SI T; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: China, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - JS28F128J3F75A - 018148-JS28F128J3F75A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F128J3F75A
018148-JS28F128J3F75A
Memory - Flash - JS28F128J3F75A 018148-JS28F128J3F75A
Manufacturer: Micron Technology Inc. Win Source Part Number: 018148-JS28F128J3F75 A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 75ns Family Name: JS28F128 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): MT28EW128ABA1HJS-0SI T; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: China, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 018148-JS28F128J3F75A
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (16M x 8, 8M x 16)
Access Time: 75ns
Family Name: JS28F128
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP (14x20)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): MT28EW128ABA1HJS-0SIT;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Country of Origin: China, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 557-1632-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 75ns 56-TSOP

FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 75ns 56-TSOP

Buy Now Datasheet
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
Memory - JS28F128J3F75A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 75 ns 56-TSOP

FLASH - NOR Memory IC 128Mbit Parallel 75 ns 56-TSOP

Buy Now Datasheet
Memory - JS28F128J3F75A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 75 ns 56-TFSOP (0.724", 18.40mm Width)

FLASH - NOR Memory IC 128Mbit Parallel 75 ns 56-TFSOP (0.724", 18.40mm Width)

Buy Now
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - JS28F128J3F75A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
JS28F128J3F75A
Integrated Circuits (ICs) - Memory - Memory JS28F128J3F75A
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 018148-JS28F128J3F75A 557-1632-ND JS28F128J3F75A JS28F128J3F75A JS28F128J3F75A JS28F128J3F75A JS28F128J3F75A
Product Name Memory - Flash - JS28F128J3F75A Memory Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash Flash; FLASH - NOR Flash; FLASH Flash; FLASH Flash; Flash Flash; Non-Volatile
Access Time 75 ns 75 ns 75 ns 75 ns 75 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 56-TSOP (14x20) "56-TFSOP (0.724"", 18.40mm Width)" 56-TFSOP (0.724", 18.40mm Width) 56-TFSOP (0.724\", 18.40mm Width) 56-TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 24LC16T-I/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3.50E6 ns
Density 16 kbits
View Details