Micron Technology, Inc. Memory - Flash - JS28F064M29EWLA JS28F064M29EWLA

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 738928-JS28F064M29EW LA Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 70ns Categories: Integrated Circuits Supplier Device Package: 56-TSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: JS28F064 Manufacturer Pack Quantity: 576 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 738928-JS28F064M29EW LA Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 70ns Categories: Integrated Circuits Supplier Device Package: 56-TSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: JS28F064 Manufacturer Pack Quantity: 576 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - JS28F064M29EWLA - 738928-JS28F064M29EWLA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F064M29EWLA
738928-JS28F064M29EWLA
Memory - Flash - JS28F064M29EWLA 738928-JS28F064M29EWLA
Manufacturer: Micron Technology Inc. Win Source Part Number: 738928-JS28F064M29EW LA Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 70ns Categories: Integrated Circuits Supplier Device Package: 56-TSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: JS28F064 Manufacturer Pack Quantity: 576 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 738928-JS28F064M29EWLA
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Supplier Device Package: 56-TSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: JS28F064
Manufacturer Pack Quantity: 576
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory - JS28F064M29EWLA-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70ns 56-TSOP

FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70ns 56-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-JS28F064M29EWLA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-JS28F064M29EWLA
Memory IC and Storage Component 774-JS28F064M29EWLA
IC FLASH 64MBIT PARALLEL 56TSOP Product overview: JS28F064M29EWLA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F064M29EWLA can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PARALLEL 56TSOP Product overview: JS28F064M29EWLA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F064M29EWLA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - JS28F064M29EWLA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
JS28F064M29EWLA
Integrated Circuits (ICs) - Memory - Memory JS28F064M29EWLA
IC FLASH 64MBIT PARALLEL 56TSOP

IC FLASH 64MBIT PARALLEL 56TSOP

Supplier's Site
NOR Flash Parallel 3V/3.3V 64Mbit 8M/4M x 8bit/16bit 70ns 56-Pin TSOP Tray - 533-JS28F064M29EWLA - Utmel Electronic Limited
Hong Kong, China
NOR Flash Parallel 3V/3.3V 64Mbit 8M/4M x 8bit/16bit 70ns 56-Pin TSOP Tray
533-JS28F064M29EWLA
NOR Flash Parallel 3V/3.3V 64Mbit 8M/4M x 8bit/16bit 70ns 56-Pin TSOP Tray 533-JS28F064M29EWLA
NOR Flash Parallel 3V/3.3V 64Mbit 8M/4M x 8bit/16bit 70ns 56-Pin TSOP Tray

NOR Flash Parallel 3V/3.3V 64Mbit 8M/4M x 8bit/16bit 70ns 56-Pin TSOP Tray

Supplier's Site
Memory - JS28F064M29EWLA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 70 ns 56-TSOP

FLASH - NOR Memory IC 64Mbit Parallel 70 ns 56-TSOP

Buy Now Datasheet
IC FLASH 64MBIT PARALLEL 56TSOP

IC FLASH 64MBIT PARALLEL 56TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 738928-JS28F064M29EWLA JS28F064M29EWLA-ND 774-JS28F064M29EWLA JS28F064M29EWLA 533-JS28F064M29EWLA JS28F064M29EWLA JS28F064M29EWLA
Product Name Memory - Flash - JS28F064M29EWLA Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory NOR Flash Parallel 3V/3.3V 64Mbit 8M/4M x 8bit/16bit 70ns 56-Pin TSOP Tray Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 70 ns 70 ns 75 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount 3V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 63S281NL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 50 ns
Density 1 kbits
View Details
Memory - 9030DC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - S25FL064P0XNFV003M - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
2 suppliers