Micron Technology, Inc. Memory JS28F00AP33TFA

Description
FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 40MHz 105ns 56-TSOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 40MHz 105ns 56-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - JS28F00AP33TFA-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 40MHz 105ns 56-TSOP

FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 40MHz 105ns 56-TSOP

Buy Now Datasheet
Memory - Flash - JS28F00AP33TFA - 1191755-JS28F00AP33TFA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F00AP33TFA
1191755-JS28F00AP33TFA
Memory - Flash - JS28F00AP33TFA 1191755-JS28F00AP33TFA
Manufacturer: Micron Technology Inc. Win Source Part Number: 1191755-JS28F00AP33T FA Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (64M x 16) Access Time: 105ns Categories: Integrated Circuits Supplier Device Package: 56-TSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.micron.com Clock Frequency: 40MHz Write Cycle Time - Word, Page: 105ns Memory Interface: Parallel Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 28F00AP33 Manufacturer Pack Quantity: 576 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1191755-JS28F00AP33TFA
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 105ns
Categories: Integrated Circuits
Supplier Device Package: 56-TSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.micron.com
Clock Frequency: 40MHz
Write Cycle Time - Word, Page: 105ns
Memory Interface: Parallel
Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: 28F00AP33
Manufacturer Pack Quantity: 576
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-JS28F00AP33TFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-JS28F00AP33TFA
Memory IC and Storage Component 774-JS28F00AP33TFA
IC FLASH 1GBIT PAR 56TSOP Product overview: JS28F00AP33TFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F00AP33TFA can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT PAR 56TSOP Product overview: JS28F00AP33TFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F00AP33TFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - JS28F00AP33TFA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
JS28F00AP33TFA
Integrated Circuits (ICs) - Memory - Memory JS28F00AP33TFA
IC FLASH 1GBIT PAR 56TSOP

IC FLASH 1GBIT PAR 56TSOP

Supplier's Site
IC FLASH 1GBIT PARALLEL 56TSOP

IC FLASH 1GBIT PARALLEL 56TSOP

Supplier's Site Datasheet
Memory - JS28F00AP33TFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Gbit Parallel 40 MHz 105 ns 56-TSOP

FLASH - NOR Memory IC 1Gbit Parallel 40 MHz 105 ns 56-TSOP

Buy Now Datasheet
IC FLASH 1GBIT PARALLEL 56TSOP

IC FLASH 1GBIT PARALLEL 56TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number JS28F00AP33TFA-ND 1191755-JS28F00AP33TFA 774-JS28F00AP33TFA JS28F00AP33TFA JS28F00AP33TFA JS28F00AP33TFA JS28F00AP33TFA
Product Name Memory Memory - Flash - JS28F00AP33TFA Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; FLASH - NOR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.724"", 18.40mm Width)" Tray 56-TFSOP (0.724\", 18.40mm Width) 56-TFSOP (0.724", 18.40mm Width)
Supply Voltage 2.3V ~ 3.6V 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V -40degC ~ 85degC (TA) 3.6V; 2.3V ~ 3.6V 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 342-00474 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - S25FL064P0XBHIS30 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details