Micron Technology, Inc. Memory JS28F00AP33EFA

Description
FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 40MHz 105ns 56-TSOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 40MHz 105ns 56-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - JS28F00AP33EFA-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 40MHz 105ns 56-TSOP

FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 40MHz 105ns 56-TSOP

Buy Now Datasheet
Memory - Flash - JS28F00AP33EFA - 1191754-JS28F00AP33EFA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F00AP33EFA
1191754-JS28F00AP33EFA
Memory - Flash - JS28F00AP33EFA 1191754-JS28F00AP33EFA
Manufacturer: Micron Technology Inc. Win Source Part Number: 1191754-JS28F00AP33E FA Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Gb (64M x 16) Access Time: 105ns Family Name: JS28F00AP33E Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Clock Frequency: 40MHz Write Cycle Time - Word, Page: 105ns Memory Interface: Parallel Manufacturer Package: 56-TSOP (14x20) Alternative Parts (Cross-Reference): MT28EW01GABA1HJS-0SI T; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: Singapore Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1191754-JS28F00AP33EFA
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 105ns
Family Name: JS28F00AP33E
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.micron.com
Clock Frequency: 40MHz
Write Cycle Time - Word, Page: 105ns
Memory Interface: Parallel
Manufacturer Package: 56-TSOP (14x20)
Alternative Parts (Cross-Reference): MT28EW01GABA1HJS-0SIT;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Country of Origin: Singapore
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-JS28F00AP33EFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-JS28F00AP33EFA
Memory IC and Storage Component 774-JS28F00AP33EFA
IC FLASH 1GBIT PAR 56TSOP Product overview: JS28F00AP33EFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F00AP33EFA can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT PAR 56TSOP Product overview: JS28F00AP33EFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F00AP33EFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 1GBIT PARALLEL 56TSOP

IC FLASH 1GBIT PARALLEL 56TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - JS28F00AP33EFA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
JS28F00AP33EFA
Integrated Circuits (ICs) - Memory - Memory JS28F00AP33EFA
IC FLASH 1GBIT PAR 56TSOP

IC FLASH 1GBIT PAR 56TSOP

Supplier's Site
IC FLASH 1GBIT PARALLEL 56TSOP

IC FLASH 1GBIT PARALLEL 56TSOP

Supplier's Site Datasheet
Memory - JS28F00AP33EFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Gbit Parallel 40 MHz 105 ns 56-TSOP

FLASH - NOR Memory IC 1Gbit Parallel 40 MHz 105 ns 56-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number JS28F00AP33EFA-ND 1191754-JS28F00AP33EFA 774-JS28F00AP33EFA JS28F00AP33EFA JS28F00AP33EFA JS28F00AP33EFA JS28F00AP33EFA
Product Name Memory Memory - Flash - JS28F00AP33EFA Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH - NOR Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.724"", 18.40mm Width)" Tray 56-TFSOP (0.724", 18.40mm Width) 56-TFSOP (0.724\", 18.40mm Width)
Supply Voltage 2.3V ~ 3.6V 2.3 V ~ 3.6 V 3.6V; 2.3V ~ 3.6V -40degC ~ 85degC (TA) 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers
Memory - 40060204 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers