Micron Technology, Inc. Memory - Flash - JS28F00AP33BFA JS28F00AP33BFA

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 018146-JS28F00AP33BF A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Gb (64M x 16) Access Time: 105ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 40MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 018146-JS28F00AP33BF A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Gb (64M x 16) Access Time: 105ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 40MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - JS28F00AP33BFA - 018146-JS28F00AP33BFA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F00AP33BFA
018146-JS28F00AP33BFA
Memory - Flash - JS28F00AP33BFA 018146-JS28F00AP33BFA
Manufacturer: Micron Technology Inc. Win Source Part Number: 018146-JS28F00AP33BF A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Gb (64M x 16) Access Time: 105ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 40MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 018146-JS28F00AP33BFA
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 1Gb (64M x 16)
Access Time: 105ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP (14x20)
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 40MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - JS28F00AP33BFA-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 40MHz 105ns 56-TSOP

FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 40MHz 105ns 56-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-JS28F00AP33BFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-JS28F00AP33BFA
Memory IC and Storage Component 774-JS28F00AP33BFA
IC FLASH 1GBIT PAR 56TSOP Product overview: JS28F00AP33BFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F00AP33BFA can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT PAR 56TSOP Product overview: JS28F00AP33BFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F00AP33BFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - JS28F00AP33BFA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
JS28F00AP33BFA
Integrated Circuits (ICs) - Memory - Memory JS28F00AP33BFA
IC FLASH 1GBIT PAR 56TSOP

IC FLASH 1GBIT PAR 56TSOP

Supplier's Site
Memory - JS28F00AP33BFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Gbit Parallel 40 MHz 105 ns 56-TSOP

FLASH - NOR Memory IC 1Gbit Parallel 40 MHz 105 ns 56-TSOP

Buy Now Datasheet
IC FLASH 1GBIT PARALLEL 56TSOP

IC FLASH 1GBIT PARALLEL 56TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 018146-JS28F00AP33BFA JS28F00AP33BFA-ND 774-JS28F00AP33BFA JS28F00AP33BFA JS28F00AP33BFA JS28F00AP33BFA
Product Name Memory - Flash - JS28F00AP33BFA Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 105 ns 105 ns 105 ns 105 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 56-TSOP (14x20) "56-TFSOP (0.724"", 18.40mm Width)" Tray 56-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - QMP9GL512P11TFI010 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 512000 kbits
View Details
2 suppliers
5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details