Manufacturer: Micron Technology Inc.
Win Source Part Number: 922430-JS28F00AP30EF
Series: Axcell™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 40 MHz 110 ns 56-TSOP
Package: Tray
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 28F00AP30
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 576
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: JS28F00AP30EF 904312, 904312, 904312-ND, -JS28F00AP30EFA, -904312-ND, -904312, 179784
IC FLASH 1GBIT PAR 56TSOP Product overview: JS28F00AP30EFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F00AP30EFA can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 40MHz 110ns 56-TSOP
IC FLASH 1GBIT PARALLEL 56TSOP
IC FLASH 1GBIT PAR 56TSOP
IC FLASH 1GBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 1Gbit Parallel 40 MHz 110 ns 56-TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 922430-JS28F00AP30EFA | 774-JS28F00AP30EFA | JS28F00AP30EFA-ND | JS28F00AP30EFA | JS28F00AP30EFA | JS28F00AP30EFA | JS28F00AP30EFA |
| Product Name | Memory - Flash - JS28F00AP30EFA | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 56-TSOP | Tray | "56-TFSOP (0.724"", 18.40mm Width)" | 56-TFSOP (0.724", 18.40mm Width) | 56-TFSOP (0.724\", 18.40mm Width) | ||
| Access Time | 110 ns | 110 ns | 110 ns | 110 ns |