FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 40MHz 110ns 56-TSOP
FLASH - NOR Memory IC 1Gbit Parallel 40 MHz 110 ns 56-TSOP
IC FLASH 1GBIT PAR 56TSOP
IC FLASH 1GBIT PARALLEL 56TSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | JS28F00AP30EF0-ND | JS28F00AP30EF0 | JS28F00AP30EF0 | JS28F00AP30EF0 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | "56-TFSOP (0.724"", 18.40mm Width)" | 56-TFSOP (0.724\", 18.40mm Width) | ||
| Supply Voltage | 1.7V ~ 2V | 1.7V ~ 2V | -40degC ~ 85degC (TA) |