Micron Technology, Inc. Memory JS28F00AP30BFA

Description
FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 40MHz 110ns 56-TSOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 40MHz 110ns 56-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - JS28F00AP30BFA-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 40MHz 110ns 56-TSOP

FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 40MHz 110ns 56-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1227253-JS28F00AP30BFA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1227253-JS28F00AP30BFA
Integrated Circuits (ICs) - Memory 1227253-JS28F00AP30BFA
Win Source Part Number: 1227253-JS28F00AP30B FA Category: Integrated Circuits (ICs)>Memory Series: Axcell™ Package: Tray Standard Package: 576 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (64M x 16) Access Time: 110 ns Voltage - Supply: 1.7V ~ 2V Package / Case: 56-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: 179781,902781,-JS28F 00AP30BFA,JS28F00AP3 0BF 902781,-902781,90278 1-ND,-902781-ND Base Product Number: 28F00AP30 Product Status: Obsolete

Win Source Part Number: 1227253-JS28F00AP30BFA
Category: Integrated Circuits (ICs)>Memory
Series: Axcell™
Package: Tray
Standard Package: 576
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 110 ns
Voltage - Supply: 1.7V ~ 2V
Package / Case: 56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 56-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 40 MHz
Write Cycle Time - Word, Page: 110ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: 179781,902781,-JS28F00AP30BFA,JS28F00AP30BF 902781,-902781,902781-ND,-902781-ND
Base Product Number: 28F00AP30
Product Status: Obsolete

Buy Now Datasheet
Memory IC and Storage Component - 774-JS28F00AP30BFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-JS28F00AP30BFA
Memory IC and Storage Component 774-JS28F00AP30BFA
IC FLASH 1GBIT PAR 56TSOP Product overview: JS28F00AP30BFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F00AP30BFA can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT PAR 56TSOP Product overview: JS28F00AP30BFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F00AP30BFA can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - JS28F00AP30BFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Gbit Parallel 40 MHz 110 ns 56-TSOP

FLASH - NOR Memory IC 1Gbit Parallel 40 MHz 110 ns 56-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - JS28F00AP30BFA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
JS28F00AP30BFA
Integrated Circuits (ICs) - Memory - Memory JS28F00AP30BFA
IC FLASH 1GBIT PAR 56TSOP

IC FLASH 1GBIT PAR 56TSOP

Supplier's Site
IC FLASH 1GBIT PARALLEL 56TSOP

IC FLASH 1GBIT PARALLEL 56TSOP

Supplier's Site Datasheet
IC FLASH 1GBIT PARALLEL 56TSOP

IC FLASH 1GBIT PARALLEL 56TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number JS28F00AP30BFA-ND 1227253-JS28F00AP30BFA 774-JS28F00AP30BFA JS28F00AP30BFA JS28F00AP30BFA JS28F00AP30BFA JS28F00AP30BFA
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH - NOR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.724"", 18.40mm Width)" Tray 56-TFSOP (0.724\", 18.40mm Width) 56-TFSOP (0.724", 18.40mm Width)
Supply Voltage 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V -40degC ~ 85degC (TA) 1.7V ~ 2V
Unlock Full Specs
to access all available technical data

Similar Products

Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL064LABNFM040 - S25FL064LABNFM040 - Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 64000 kbits
View Details
7 suppliers
Memory - 5962-8869002LA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 120 ns
Density 4 kbits
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details