Micron Technology, Inc. 1Gb 2.7V 3.6V Memory IC and Storage Component JS28F00AM29AWHB

Description
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS Product overview: JS28F00AM29AWHB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Gb, 2.7V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Gb, 2.7V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F00AM29AWHB can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS Product overview: JS28F00AM29AWHB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Gb, 2.7V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Gb, 2.7V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F00AM29AWHB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1Gb 2.7V 3.6V Memory IC and Storage Component - 774-JS28F00AM29AWHB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1Gb 2.7V 3.6V Memory IC and Storage Component
774-JS28F00AM29AWHB
1Gb 2.7V 3.6V Memory IC and Storage Component 774-JS28F00AM29AWHB
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS Product overview: JS28F00AM29AWHB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Gb, 2.7V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Gb, 2.7V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F00AM29AWHB can be used for catalog matching and distributor lookup.

NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS Product overview: JS28F00AM29AWHB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Gb, 2.7V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Gb, 2.7V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F00AM29AWHB can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - JS28F00AM29AWHB - 1066414-JS28F00AM29AWHB - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F00AM29AWHB
1066414-JS28F00AM29AWHB
Memory - Flash - JS28F00AM29AWHB 1066414-JS28F00AM29AWHB
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066414-JS28F00AM29A WHB Packaging: Tape & Reel Operating Supply Voltage: 3.3 V Memory Type: NOR Interface: Parallel Density: 1 Gb Categories: Flash Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Address Bus Width: 25 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066414-JS28F00AM29AWHB
Packaging: Tape & Reel
Operating Supply Voltage: 3.3 V
Memory Type: NOR
Interface: Parallel
Density: 1 Gb
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Address Bus Width: 25 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-JS28F00AM29AWHB 1066414-JS28F00AM29AWHB
Product Name 1Gb 2.7V 3.6V Memory IC and Storage Component Memory - Flash - JS28F00AM29AWHB
Memory Category Flash; NOR Flash; NOR
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 1000000 kbits 1000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 568.005.011 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details