FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70ns 48-TSOP
Manufacturer: Micron Technology Inc.
Win Source Part Number: 205750-JR28F064M29EW
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC FLASH 64MBIT PAR 48TSOP I Product overview: JR28F064M29EWTA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JR28F064M29EWTA can be used for catalog matching and distributor lookup.
IC FLASH 64MBIT PARALLEL 48TSOP
IC FLASH 64MBIT PAR 48TSOP I
FLASH - NOR Memory IC 64Mbit Parallel 70 ns 48-TSOP I
IC FLASH 64MBIT PARALLEL 48TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | JR28F064M29EWTA-ND | 205750-JR28F064M29EWTA | 774-JR28F064M29EWTA | JR28F064M29EWTA | JR28F064M29EWTA | JR28F064M29EWTA | JR28F064M29EWTA |
| Product Name | Memory | Memory - Flash - JR28F064M29EWTA | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | ||
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | SOP; 48-TSOP | Tray | 48-TFSOP (0.724", 18.40mm Width) | 48-TFSOP (0.724\", 18.40mm Width) |