Micron Technology, Inc. Electronic Surplus - JR28F064M29EWH JR28F064M29EWH

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 724191-JR28F064M29EW H Family Name: JR28F064M29EW Manufacturer Homepage: www.micron.com Reference case: TSOP Reference Date Code: 1349+ Alternative Parts (Cross-Reference): K8D6316UBM-PI08; K8D6316UBM-PC08K8D63 16UTM-PI08; K8D6316UTM-PC09; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 724191-JR28F064M29EW H Family Name: JR28F064M29EW Manufacturer Homepage: www.micron.com Reference case: TSOP Reference Date Code: 1349+ Alternative Parts (Cross-Reference): K8D6316UBM-PI08; K8D6316UBM-PC08K8D63 16UTM-PI08; K8D6316UTM-PC09; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - JR28F064M29EWH - 724191-JR28F064M29EWH - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - JR28F064M29EWH
724191-JR28F064M29EWH
Electronic Surplus - JR28F064M29EWH 724191-JR28F064M29EWH
Manufacturer: Micron Technology Inc. Win Source Part Number: 724191-JR28F064M29EW H Family Name: JR28F064M29EW Manufacturer Homepage: www.micron.com Reference case: TSOP Reference Date Code: 1349+ Alternative Parts (Cross-Reference): K8D6316UBM-PI08; K8D6316UBM-PC08K8D63 16UTM-PI08; K8D6316UTM-PC09; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 724191-JR28F064M29EWH
Family Name: JR28F064M29EW
Manufacturer Homepage: www.micron.com
Reference case: TSOP
Reference Date Code: 1349+
Alternative Parts (Cross-Reference): K8D6316UBM-PI08; K8D6316UBM-PC08K8D6316UTM-PI08; K8D6316UTM-PC09;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 724191-JR28F064M29EWH
Product Name Electronic Surplus - JR28F064M29EWH
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 736-DP8409AD - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details