Micron Technology, Inc. Memory - Unclassified Memory - HM5116400S-60 HM5116400S-60

Description
Win Source Part Number: 944600-HM5116400S-60 Series: * Categories: Memory
Request a Quote
Description
Win Source Part Number: 944600-HM5116400S-60 Series: * Categories: Memory
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - HM5116400S-60 - 944600-HM5116400S-60 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - HM5116400S-60
944600-HM5116400S-60
Memory - Unclassified Memory - HM5116400S-60 944600-HM5116400S-60
Win Source Part Number: 944600-HM5116400S-60 Series: * Categories: Memory

Win Source Part Number: 944600-HM5116400S-60
Series: *
Categories: Memory

Buy Now
5V Memory IC and Storage Component - 774-HM5116400S-60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-HM5116400S-60
5V Memory IC and Storage Component 774-HM5116400S-60
FPM 4Mx4-60 5V 4K SOJ Product overview: HM5116400S-60 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-HM5116400S-60 can be used for catalog matching and distributor lookup.

FPM 4Mx4-60 5V 4K SOJ Product overview: HM5116400S-60 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-HM5116400S-60 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 944600-HM5116400S-60 774-HM5116400S-60
Product Name Memory - Unclassified Memory - HM5116400S-60 5V Memory IC and Storage Component
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details