IC SRAM 36MBIT PARALLEL 165FPBGA Product overview: GS8321Z36GE-166IV from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS8321Z36GE-166I
Manufacturer: GSI Technology
Win Source Part Number: 919891-GS8321Z36GE-1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Synchronous, ZBT Memory IC 36Mb (1M x 36) Parallel 166 MHz 165-FPBGA (15x17)
Package: Bulk
Package: 165-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 165-FPBGA (15x17)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0041
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 774-GS8321Z36GE-166IV | 919891-GS8321Z36GE-166IV |
| Product Name | Memory IC and Storage Component | Memory - SRAM - GS8321Z36GE-166IV |
| Memory Category | SRAM Chip | SRAM Chip |