Micron Technology, Inc. 14MHZ Memory IC and Storage Component FM25040B-GA

Description
IC FRAM 4KBIT SPI 14MHZ 8SOIC Product overview: FM25040B-GA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 14MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM25040B-GA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FRAM 4KBIT SPI 14MHZ 8SOIC Product overview: FM25040B-GA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 14MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM25040B-GA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14MHZ Memory IC and Storage Component - 774-FM25040B-GA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14MHZ Memory IC and Storage Component
774-FM25040B-GA
14MHZ Memory IC and Storage Component 774-FM25040B-GA
IC FRAM 4KBIT SPI 14MHZ 8SOIC Product overview: FM25040B-GA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 14MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM25040B-GA can be used for catalog matching and distributor lookup.

IC FRAM 4KBIT SPI 14MHZ 8SOIC Product overview: FM25040B-GA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 14MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM25040B-GA can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - FM25040B-GA - 872055-FM25040B-GA - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25040B-GA
872055-FM25040B-GA
Memory - RAM - FM25040B-GA 872055-FM25040B-GA
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 872055-FM25040B-GA Series: F-RAM™ Operating Temperature Range: -40°C ~ 125°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC 4Kb (512 x 8) SPI 14 MHz 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: FM25040 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 97 HTSUS: 8542.32.0071 Other Part Number: FM25040BGA, 428-3201, 1140-1005, -FM25040B-GA, 2832-FM25040B-GA

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 872055-FM25040B-GA
Series: F-RAM™
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: FRAM (Ferroelectric RAM) Memory IC 4Kb (512 x 8) SPI 14 MHz 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FM25040
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 97
HTSUS: 8542.32.0071
Other Part Number: FM25040BGA, 428-3201, 1140-1005, -FM25040B-GA, 2832-FM25040B-GA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-FM25040B-GA 872055-FM25040B-GA
Product Name 14MHZ Memory IC and Storage Component Memory - RAM - FM25040B-GA
Memory Category FRAM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 448-FM25V10-DG-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; FRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
3 suppliers
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details