Micron Technology, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F1020C6N EP1S25F1020C6N

Description
Manufacturer: Altera Win Source Part Number: 918119-EP1S25F1020C6 N Series: Stratix® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 706 1944576 25660 1020-BBGA Package: Tray Package: 1020-BBGA Mounting: Surface Mount Number of I/O: 706 Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0000
Request a Quote
Description
Manufacturer: Altera Win Source Part Number: 918119-EP1S25F1020C6 N Series: Stratix® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 706 1944576 25660 1020-BBGA Package: Tray Package: 1020-BBGA Mounting: Surface Mount Number of I/O: 706 Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F1020C6N - 918119-EP1S25F1020C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F1020C6N
918119-EP1S25F1020C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F1020C6N 918119-EP1S25F1020C6N
Manufacturer: Altera Win Source Part Number: 918119-EP1S25F1020C6 N Series: Stratix® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 706 1944576 25660 1020-BBGA Package: Tray Package: 1020-BBGA Mounting: Surface Mount Number of I/O: 706 Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0000

Manufacturer: Altera
Win Source Part Number: 918119-EP1S25F1020C6N
Series: Stratix®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 706 1944576 25660 1020-BBGA
Package: Tray
Package: 1020-BBGA
Mounting: Surface Mount
Number of I/O: 706
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 1020-FBGA (33x33)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 918119-EP1S25F1020C6N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F1020C6N
Package Type Other; 1020-FBGA (33x33)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-1X - 918166-EP20K200RC208-1X - Win Source Electronics
Specs
Package Type QFP; Other; 208-RQFP (28x28)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
3 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details