LPDDR3 SPECIAL/CUSTOM PLASTIC TF Product overview: EMFA232A2PF-DV-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EMFA232A2PF-DV-F
Win Source Part Number: 1056834-EMFA232A2PF-
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1,680
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Micron Technology Inc.
Base Product Number: EMFA232
LPDDR3 SPECIAL/CUSTOM PLASTIC TF
LPDDR3 SPECIAL/CUSTOM PLASTIC TF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-EMFA232A2PF-DV-F-D | 1056834-EMFA232A2PF-DV-F-D | EMFA232A2PF-DV-F-D | EMFA232A2PF-DV-F-D | EMFA232A2PF-DV-F-D |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Package Type | Bulk |