Micron Technology, Inc. Memory - SDRAM - EDW4032BABG-60-F-D EDW4032BABG-60-F-D

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 773664-EDW4032BABG-6 0-F-D Packaging: Bulk Operating Temperature Range: 0°C ~ 95°C (TC) Package: 170-TFBGA Mounting: SMD Technology: SGRAM - GDDR5 Operating Supply Voltage: 1.31 V ~ 1.65 V Memory Type: Volatile Memory Size: 4Gb (128M x 32) Family Name: EDW4032BABG Categories: Integrated Circuits (ICs) Memory Format: RAM Clock Frequency: 1.5GHz Memory Interface: Parallel Manufacturer Package: 170-FBGA (12x14) Alternative Parts (Cross-Reference): EDW4032BABG-60-F; EDW4032BABG-60-F-R; Introduction Date: July 01, 2013 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1,440
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 773664-EDW4032BABG-6 0-F-D Packaging: Bulk Operating Temperature Range: 0°C ~ 95°C (TC) Package: 170-TFBGA Mounting: SMD Technology: SGRAM - GDDR5 Operating Supply Voltage: 1.31 V ~ 1.65 V Memory Type: Volatile Memory Size: 4Gb (128M x 32) Family Name: EDW4032BABG Categories: Integrated Circuits (ICs) Memory Format: RAM Clock Frequency: 1.5GHz Memory Interface: Parallel Manufacturer Package: 170-FBGA (12x14) Alternative Parts (Cross-Reference): EDW4032BABG-60-F; EDW4032BABG-60-F-R; Introduction Date: July 01, 2013 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1,440
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - EDW4032BABG-60-F-D - 773664-EDW4032BABG-60-F-D - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - EDW4032BABG-60-F-D
773664-EDW4032BABG-60-F-D
Memory - SDRAM - EDW4032BABG-60-F-D 773664-EDW4032BABG-60-F-D
Manufacturer: Micron Technology Inc. Win Source Part Number: 773664-EDW4032BABG-6 0-F-D Packaging: Bulk Operating Temperature Range: 0°C ~ 95°C (TC) Package: 170-TFBGA Mounting: SMD Technology: SGRAM - GDDR5 Operating Supply Voltage: 1.31 V ~ 1.65 V Memory Type: Volatile Memory Size: 4Gb (128M x 32) Family Name: EDW4032BABG Categories: Integrated Circuits (ICs) Memory Format: RAM Clock Frequency: 1.5GHz Memory Interface: Parallel Manufacturer Package: 170-FBGA (12x14) Alternative Parts (Cross-Reference): EDW4032BABG-60-F; EDW4032BABG-60-F-R; Introduction Date: July 01, 2013 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1,440

Manufacturer: Micron Technology Inc.
Win Source Part Number: 773664-EDW4032BABG-60-F-D
Packaging: Bulk
Operating Temperature Range: 0°C ~ 95°C (TC)
Package: 170-TFBGA
Mounting: SMD
Technology: SGRAM - GDDR5
Operating Supply Voltage: 1.31 V ~ 1.65 V
Memory Type: Volatile
Memory Size: 4Gb (128M x 32)
Family Name: EDW4032BABG
Categories: Integrated Circuits (ICs)
Memory Format: RAM
Clock Frequency: 1.5GHz
Memory Interface: Parallel
Manufacturer Package: 170-FBGA (12x14)
Alternative Parts (Cross-Reference): EDW4032BABG-60-F; EDW4032BABG-60-F-R;
Introduction Date: July 01, 2013
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1,440

Buy Now Datasheet
Memory IC and Storage Component - 774-EDW4032BABG-60-F-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-EDW4032BABG-60-F-D
Memory IC and Storage Component 774-EDW4032BABG-60-F-D
IC RAM 4GBIT PAR 170FBGA Product overview: EDW4032BABG-60-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDW4032BABG-60-F -D can be used for catalog matching and distributor lookup.

IC RAM 4GBIT PAR 170FBGA Product overview: EDW4032BABG-60-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDW4032BABG-60-F-D can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
EDW4032BABG-60-F-D
Integrated Circuits (ICs) - Memory - Memory EDW4032BABG-60-F-D
IC RAM 4GBIT PAR 170FBGA

IC RAM 4GBIT PAR 170FBGA

Supplier's Site
IC RAM 4GBIT PARALLEL 170FBGA

IC RAM 4GBIT PARALLEL 170FBGA

Supplier's Site Datasheet
Memory - EDW4032BABG-60-F-D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SGRAM - GDDR5 Memory IC 4Gbit Parallel 1.5 GHz 170-FBGA (12x14)

SGRAM - GDDR5 Memory IC 4Gbit Parallel 1.5 GHz 170-FBGA (12x14)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 773664-EDW4032BABG-60-F-D 774-EDW4032BABG-60-F-D EDW4032BABG-60-F-D EDW4032BABG-60-F-D EDW4032BABG-60-F-D
Product Name Memory - SDRAM - EDW4032BABG-60-F-D Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile Volatile RAM RAM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 27C512AE200/883C - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 512 kbits
View Details