IC SGRAM 2GBIT 1.5GHZ 170FBGA Product overview: EDW2032BBBG-6A-F-R from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDW2032BBBG-6A-F
Manufacturer: Micron Technology Inc.
Win Source Part Number: 133797-EDW2032BBBG-6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SGRAM - GDDR5
Memory Type: Volatile
Memory Size: 2Gb (64M x 32)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 95°C (TC)
Case / Package: 170-FBGA (12x14)
Supply Voltage - Operating: 1.31 V to 1.65 V
Memory Format: RAM
Max Frequency: 1.5GHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 774-EDW2032BBBG-6A-F-R | 133797-EDW2032BBBG-6A-F-R |
| Product Name | 1.5GHZ Memory IC and Storage Component | Memory - RAM - EDW2032BBBG-6A-F-R |
| Memory Category | Volatile | Volatile |