Manufacturer: Micron Technology Inc.
Win Source Part Number: 843994-EDW2032BBBG-6
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SGRAM - GDDR5 Memory IC 2Gb (64M x 32) Parallel 1.5 GHz 170-FBGA (12x14)
Package: Tray
Package: 170-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 170-FBGA (12x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1440
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0036
IC RAM 2GBIT PAR 170FBGA Product overview: EDW2032BBBG-6A-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDW2032BBBG-6A-F
IC RAM 2GBIT PAR 170FBGA
IC RAM 2GBIT PARALLEL 170FBGA
SGRAM - GDDR5 Memory IC 2Gbit Parallel 1.5 GHz 170-FBGA (12x14)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 843994-EDW2032BBBG-6A-F-D | 774-EDW2032BBBG-6A-F-D | EDW2032BBBG-6A-F-D | EDW2032BBBG-6A-F-D | EDW2032BBBG-6A-F-D |
| Product Name | Memory - RAM - EDW2032BBBG-6A-F-D | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||
| Package Type | BGA; 170-FBGA (12x14) | BGA; Tray | BGA; 170-TFBGA | ||
| Memory Category | Volatile | Volatile | RAM | RAM |