Elpida Memory, Inc. 7A 133MHz Memory IC and Storage Component EDS2508APTA-7A

Description
SD 32Mx8-7A 133MHz CL2 Product overview: EDS2508APTA-7A from Elpida Memory is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 133MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 7A, 133MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDS2508APTA-7A can be used for catalog matching and distributor lookup.
Request a Quote
Description
SD 32Mx8-7A 133MHz CL2 Product overview: EDS2508APTA-7A from Elpida Memory is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 133MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 7A, 133MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDS2508APTA-7A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7A 133MHz Memory IC and Storage Component - 774-EDS2508APTA-7A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7A 133MHz Memory IC and Storage Component
774-EDS2508APTA-7A
7A 133MHz Memory IC and Storage Component 774-EDS2508APTA-7A
SD 32Mx8-7A 133MHz CL2 Product overview: EDS2508APTA-7A from Elpida Memory is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 133MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 7A, 133MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDS2508APTA-7A can be used for catalog matching and distributor lookup.

SD 32Mx8-7A 133MHz CL2 Product overview: EDS2508APTA-7A from Elpida Memory is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 133MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 7A, 133MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDS2508APTA-7A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SD - EDS2508APTA-7A - 945697-EDS2508APTA-7A - Win Source Electronics
Laguna Hills, CA, United States
Memory - SD - EDS2508APTA-7A
945697-EDS2508APTA-7A
Memory - SD - EDS2508APTA-7A 945697-EDS2508APTA-7A
Win Source Part Number: 945697-EDS2508APTA-7 A Series: * Categories: Memory

Win Source Part Number: 945697-EDS2508APTA-7A
Series: *
Categories: Memory

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-EDS2508APTA-7A 945697-EDS2508APTA-7A
Product Name 7A 133MHz Memory IC and Storage Component Memory - SD - EDS2508APTA-7A
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details