Micron Technology, Inc. Memory - EDFP264A2PB-JD-F-R EDFP264A2PB-JD-F-R

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056835-EDFP264A2PB- JD-F-R Mounting: SMD (SMT) Categories: Memory Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056835-EDFP264A2PB- JD-F-R Mounting: SMD (SMT) Categories: Memory Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EDFP264A2PB-JD-F-R - 1056835-EDFP264A2PB-JD-F-R - Win Source Electronics
Laguna Hills, CA, United States
Memory - EDFP264A2PB-JD-F-R
1056835-EDFP264A2PB-JD-F-R
Memory - EDFP264A2PB-JD-F-R 1056835-EDFP264A2PB-JD-F-R
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056835-EDFP264A2PB- JD-F-R Mounting: SMD (SMT) Categories: Memory Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056835-EDFP264A2PB-JD-F-R
Mounting: SMD (SMT)
Categories: Memory
Case / Package: FBGA
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Memory IC and Storage Component - 2020-EDFP264A2PB-JD-F-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-EDFP264A2PB-JD-F-R
Memory IC and Storage Component 2020-EDFP264A2PB-JD-F-R
LPDDR3 24G 384MX64 Fbga 6DP Product overview: EDFP264A2PB-JD-F-R from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-EDFP264A2PB-JD- F-R can be used for catalog matching and distributor lookup.

LPDDR3 24G 384MX64 Fbga 6DP Product overview: EDFP264A2PB-JD-F-R from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-EDFP264A2PB-JD-F-R can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1056835-EDFP264A2PB-JD-F-R 2020-EDFP264A2PB-JD-F-R
Product Name Memory - EDFP264A2PB-JD-F-R Memory IC and Storage Component
Package Type BGA; FBGA FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Memory - 961.313 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details