Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992298-EDFA164A1PB-G
Packaging: Tape & Reel
Density: 16 Gb
Number of Pins: 216
Categories: OEM Parts(C-E)
Max Frequency: 800 MHz
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 64 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Address Bus Width: 14 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 992298-EDFA164A1PB-GD-F-R |
| Product Name | OEM Parts - OEM Parts (C - E) - EDFA164A1PB-GD-F-R |