Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976564-EDBA164B2PF-1
Categories: Memory
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
16G BITS DDR2 MOBILE RAM POP(12MM X 12MM, 216-BALL FBGA) Product overview: EDBA164B2PF-1D-F-R from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDBA164B2PF-1D-F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 976564-EDBA164B2PF-1D-F-R | 774-EDBA164B2PF-1D-F-R |
| Product Name | Memory - EDBA164B2PF-1D-F-R | Memory IC and Storage Component |
| Pins | 220 |