Micron Technology, Inc. 8Gb Memory IC and Storage Component EDB8164B4PT-1D-F-R

Description
LPDDR2 8Gb LP Ram Product overview: EDB8164B4PT-1D-F-R from Elpida Memory is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Gb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDB8164B4PT-1D-F -R can be used for catalog matching and distributor lookup.
Request a Quote
Description
LPDDR2 8Gb LP Ram Product overview: EDB8164B4PT-1D-F-R from Elpida Memory is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Gb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDB8164B4PT-1D-F -R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8Gb Memory IC and Storage Component - 774-EDB8164B4PT-1D-F-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8Gb Memory IC and Storage Component
774-EDB8164B4PT-1D-F-R
8Gb Memory IC and Storage Component 774-EDB8164B4PT-1D-F-R
LPDDR2 8Gb LP Ram Product overview: EDB8164B4PT-1D-F-R from Elpida Memory is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Gb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDB8164B4PT-1D-F -R can be used for catalog matching and distributor lookup.

LPDDR2 8Gb LP Ram Product overview: EDB8164B4PT-1D-F-R from Elpida Memory is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Gb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDB8164B4PT-1D-F-R can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - EDB8164B4PT-1D-F-R - 943296-EDB8164B4PT-1D-F-R - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - EDB8164B4PT-1D-F-R
943296-EDB8164B4PT-1D-F-R
Memory - RAM - EDB8164B4PT-1D-F-R 943296-EDB8164B4PT-1D-F-R
Win Source Part Number: 943296-EDB8164B4PT-1 D-F-R Series: * Categories: Memory

Win Source Part Number: 943296-EDB8164B4PT-1D-F-R
Series: *
Categories: Memory

Buy Now
Dram, 128M X 64Bit, -30 To 85Deg C; Dram Type Micron - 80AH6065 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 128M X 64Bit, -30 To 85Deg C; Dram Type Micron
80AH6065
Dram, 128M X 64Bit, -30 To 85Deg C; Dram Type Micron 80AH6065
DRAM, 128M X 64BIT, -30 TO 85DEG C; DRAM Type:LPDDR2; DRAM Density:8Gbit; DRAM Memory Configuration:128M x 64bit; Clock Frequency:533MHz; Memory Case Style:WFBGA; No. of Pins:216Pins; Supply Voltage Nom:1.2V; Access Time:1.875ns RoHS Compliant: Yes

DRAM, 128M X 64BIT, -30 TO 85DEG C; DRAM Type:LPDDR2; DRAM Density:8Gbit; DRAM Memory Configuration:128M x 64bit; Clock Frequency:533MHz; Memory Case Style:WFBGA; No. of Pins:216Pins; Supply Voltage Nom:1.2V; Access Time:1.875ns RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-EDB8164B4PT-1D-F-R 943296-EDB8164B4PT-1D-F-R 80AH6065
Product Name 8Gb Memory IC and Storage Component Memory - RAM - EDB8164B4PT-1D-F-R Dram, 128M X 64Bit, -30 To 85Deg C; Dram Type Micron
Memory Category DRAM Chip
Data Rate 533 MHz
Access Time 1.88 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-88735013A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 16 kbits
View Details
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details