Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997053-EDB8164B3PF-1
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Access Time: 5.5 ns
Density: 8 Gb
Number of Pins: 216
Categories: OEM Parts(C-E)
Case / Package: FBGA
Max Frequency: 1.066 GHz
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 64 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Max Supply Voltage: 1.95 V
Min Supply Voltage: 1.7 V
Nominal Supply Current: 360 mA
Address Bus Width: 17 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 997053-EDB8164B3PF-1D-F-D |
| Product Name | OEM Parts - OEM Parts (C - E) - EDB8164B3PF-1D-F-D |