Micron Technology, Inc. Memory - DDR - EDB8132B4PB-8D-F-R EDB8132B4PB-8D-F-R

Description
Win Source Part Number: 943285-EDB8132B4PB-8 D-F-R Series: * Categories: Memory
Request a Quote Datasheet
Description
Win Source Part Number: 943285-EDB8132B4PB-8 D-F-R Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - EDB8132B4PB-8D-F-R - 943285-EDB8132B4PB-8D-F-R - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - EDB8132B4PB-8D-F-R
943285-EDB8132B4PB-8D-F-R
Memory - DDR - EDB8132B4PB-8D-F-R 943285-EDB8132B4PB-8D-F-R
Win Source Part Number: 943285-EDB8132B4PB-8 D-F-R Series: * Categories: Memory

Win Source Part Number: 943285-EDB8132B4PB-8D-F-R
Series: *
Categories: Memory

Buy Now
1066MHz Memory IC and Storage Component - 774-EDB8132B4PB-8D-F-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1066MHz Memory IC and Storage Component
774-EDB8132B4PB-8D-F-R
1066MHz Memory IC and Storage Component 774-EDB8132B4PB-8D-F-R
LPDDR2 256Mx32 1066MHz Product overview: EDB8132B4PB-8D-F-R from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1066MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1066MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDB8132B4PB-8D-F -R can be used for catalog matching and distributor lookup.

LPDDR2 256Mx32 1066MHz Product overview: EDB8132B4PB-8D-F-R from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1066MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1066MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDB8132B4PB-8D-F-R can be used for catalog matching and distributor lookup.

Supplier's Site
Dram, 256M X 32Bit, -30 To 85Deg C; Dram Type Micron - 80AH6057 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 256M X 32Bit, -30 To 85Deg C; Dram Type Micron
80AH6057
Dram, 256M X 32Bit, -30 To 85Deg C; Dram Type Micron 80AH6057
DRAM, 256M X 32BIT, -30 TO 85DEG C; DRAM Type:LPDDR2; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:400MHz; Memory Case Style:WFBGA; No. of Pins:168Pins; Supply Voltage Nom:1.2V; Access Time:2.5ns RoHS Compliant: Yes

DRAM, 256M X 32BIT, -30 TO 85DEG C; DRAM Type:LPDDR2; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:400MHz; Memory Case Style:WFBGA; No. of Pins:168Pins; Supply Voltage Nom:1.2V; Access Time:2.5ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 943285-EDB8132B4PB-8D-F-R 774-EDB8132B4PB-8D-F-R 80AH6057
Product Name Memory - DDR - EDB8132B4PB-8D-F-R 1066MHz Memory IC and Storage Component Dram, 256M X 32Bit, -30 To 85Deg C; Dram Type Micron
Memory Category DRAM Chip
Data Rate 400 MHz
Access Time 2.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C01507400 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - 71016S20YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details