Micron Technology, Inc. OEM Parts - OEM Parts (C - E) - EDB8132B3PB-1D-F-R EDB8132B3PB-1D-F-R

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005679-EDB8132B3PB- 1D-F-R Packaging: Tape & Reel Operating Supply Voltage: 1.8 V Access Time: 5.5 ns Density: 8 Gb Number of Pins: 168 Categories: OEM Parts(C-E) Max Frequency: 1.066 GHz Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Supply Voltage: 1.95 V Min Supply Voltage: 1.7 V Nominal Supply Current: 220 mA Address Bus Width: 13 b
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005679-EDB8132B3PB- 1D-F-R Packaging: Tape & Reel Operating Supply Voltage: 1.8 V Access Time: 5.5 ns Density: 8 Gb Number of Pins: 168 Categories: OEM Parts(C-E) Max Frequency: 1.066 GHz Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Supply Voltage: 1.95 V Min Supply Voltage: 1.7 V Nominal Supply Current: 220 mA Address Bus Width: 13 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - EDB8132B3PB-1D-F-R - 1005679-EDB8132B3PB-1D-F-R - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - EDB8132B3PB-1D-F-R
1005679-EDB8132B3PB-1D-F-R
OEM Parts - OEM Parts (C - E) - EDB8132B3PB-1D-F-R 1005679-EDB8132B3PB-1D-F-R
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005679-EDB8132B3PB- 1D-F-R Packaging: Tape & Reel Operating Supply Voltage: 1.8 V Access Time: 5.5 ns Density: 8 Gb Number of Pins: 168 Categories: OEM Parts(C-E) Max Frequency: 1.066 GHz Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Supply Voltage: 1.95 V Min Supply Voltage: 1.7 V Nominal Supply Current: 220 mA Address Bus Width: 13 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005679-EDB8132B3PB-1D-F-R
Packaging: Tape & Reel
Operating Supply Voltage: 1.8 V
Access Time: 5.5 ns
Density: 8 Gb
Number of Pins: 168
Categories: OEM Parts(C-E)
Max Frequency: 1.066 GHz
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Max Supply Voltage: 1.95 V
Min Supply Voltage: 1.7 V
Nominal Supply Current: 220 mA
Address Bus Width: 13 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1005679-EDB8132B3PB-1D-F-R
Product Name OEM Parts - OEM Parts (C - E) - EDB8132B3PB-1D-F-R
Unlock Full Specs
to access all available technical data