Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1155193-EDB8132B3MC-
Density: 8 Gb
Number of Pins: 134
Categories: Custom Parts
Max Frequency: 400 MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Max Operating Temperature: 85 °C
Address Bus Width: 14 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1155193-EDB8132B3MC-8D-F-D |
| Product Name | Custom Parts - Custom Parts (E - I) - EDB8132B3MC-8D-F-D |