Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024516-EDB4432BBBJ-
Contact Plating: Copper, Silver, Tin
Operating Supply Voltage: 1.8 V
Density: 4 Gb
Categories: OEM Parts(C-E)
Max Frequency: 533 MHz
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Address Bus Width: 14 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1024516-EDB4432BBBJ-1D-F-ES-D |
| Product Name | OEM Parts - OEM Parts (C - E) - EDB4432BBBJ-1D-F-ES-D |