Micron Technology, Inc. Memory - DDR - EDB2432B4MA-1DAAT-F-R EDB2432B4MA-1DAAT-F-R

Description
Win Source Part Number: 943287-EDB2432B4MA-1 DAAT-F-R Series: * Categories: Memory
Request a Quote Datasheet
Description
Win Source Part Number: 943287-EDB2432B4MA-1 DAAT-F-R Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - EDB2432B4MA-1DAAT-F-R - 943287-EDB2432B4MA-1DAAT-F-R - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - EDB2432B4MA-1DAAT-F-R
943287-EDB2432B4MA-1DAAT-F-R
Memory - DDR - EDB2432B4MA-1DAAT-F-R 943287-EDB2432B4MA-1DAAT-F-R
Win Source Part Number: 943287-EDB2432B4MA-1 DAAT-F-R Series: * Categories: Memory

Win Source Part Number: 943287-EDB2432B4MA-1DAAT-F-R
Series: *
Categories: Memory

Buy Now
2Gb Memory IC and Storage Component - 774-EDB2432B4MA-1DAAT-F-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2Gb Memory IC and Storage Component
774-EDB2432B4MA-1DAAT-F-R
2Gb Memory IC and Storage Component 774-EDB2432B4MA-1DAAT-F-R
LPDDR2-1066 1.875ns 2Gb D9WVF x32 Product overview: EDB2432B4MA-1DAAT-F- R from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Gb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDB2432B4MA-1DAA T-F-R can be used for catalog matching and distributor lookup.

LPDDR2-1066 1.875ns 2Gb D9WVF x32 Product overview: EDB2432B4MA-1DAAT-F-R from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Gb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDB2432B4MA-1DAAT-F-R can be used for catalog matching and distributor lookup.

Supplier's Site
Dram, 64M X 32Bit, -40 To 105Deg C; Dram Type Micron - 80AH6037 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 64M X 32Bit, -40 To 105Deg C; Dram Type Micron
80AH6037
Dram, 64M X 32Bit, -40 To 105Deg C; Dram Type Micron 80AH6037
DRAM, 64M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR2; DRAM Density:2Gbit; DRAM Memory Configuration:64M x 32bit; Clock Frequency:533MHz; Memory Case Style:VFBGA; No. of Pins:134Pins; Supply Voltage Nom:1.2V; Access Time:1.875ns RoHS Compliant: Yes

DRAM, 64M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR2; DRAM Density:2Gbit; DRAM Memory Configuration:64M x 32bit; Clock Frequency:533MHz; Memory Case Style:VFBGA; No. of Pins:134Pins; Supply Voltage Nom:1.2V; Access Time:1.875ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 943287-EDB2432B4MA-1DAAT-F-R 774-EDB2432B4MA-1DAAT-F-R 80AH6037
Product Name Memory - DDR - EDB2432B4MA-1DAAT-F-R 2Gb Memory IC and Storage Component Dram, 64M X 32Bit, -40 To 105Deg C; Dram Type Micron
Memory Category DRAM Chip
Data Rate 533 MHz
Access Time 1.88 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA35TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - 553395-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details