ECF620AAACN-C1-Y3 -- MEMORY
Micron Technology, Inc.
Memory
ECF620AAACN-C1-Y3
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Memory Chips |
Memory Chips |
Memory Chips |
|
Product Number
|
ECF620AAACN-C1-Y3 |
ECF620AAACN-C1-Y3 |
ECF620AAACN-C1-Y3 |
|
Product Name
|
Memory |
Integrated Circuits (ICs) - Memory - Memory |
Memory |
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 105 C (-40 to 221 F)
Package Type
474-BCBGA Exposed Pad
View Details
Memory Category
MRAM; STT-MRAM
Access Time
45 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage
4.5V ~ 5.5V
View Details
2 suppliers